Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-VFDFN
IC REG BUCK 1.8V 1A 6QFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A 6-VFDFN
IC REG BUCK 1.8V 1A 6QFN
IC REG BUCK 1.8V 1A 6QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2148GQD-18-P-ND | MP2148GQD-18-P | MP2148GQD-18-P | MP2148GQD-18-P | MP2148GQD-18-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | 1.8 volts |