Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 6-VFDFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885574-MP2148GQD-15-
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 6-VFDFN
Package: 6-VFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2148
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFN (1x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 1.5V 1A 6QFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A 6-VFDFN
IC REG BUCK 1.5V 1A 6QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2148GQD-15-P-ND | 885574-MP2148GQD-15-P | MP2148GQD-15-P | MP2148GQD-15-P | MP2148GQD-15-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2148GQD-15-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-VFDFN | Other; 6-QFN (1x1.5) | Other; 6-VFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |