Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2148GQD-12-P

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1A; Switching Frequency:2.2MHz RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1A; Switching Frequency:2.2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3331 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3331
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3331
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1A; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.3V; Input Voltage Max:5.5V; DC / DC Converter IC Case:QFN; No. of Pins:6Pins; Output Current:1A; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2148GQD-12-P
Switching Voltage Regulators MP2148GQD-12-P
Switching Voltage Regulators 1A Synchronous Step-down Converter with 11 A Iq in Ultra-small 1x1.5mm QFN

Switching Voltage Regulators 1A Synchronous Step-down Converter with 11 A Iq in Ultra-small 1x1.5mm QFN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54AH3331 MP2148GQD-12-P
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) Switching Voltage Regulators
Frequency 2.2MHz
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details