Win Source Part Number: 1110662-MP2148GQD-12
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Package / Case: 6-VFDFN
Supplier Device Package: 6-QFN (1x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MP2148GQD12P;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1084-2,1589-108
Base Product Number: MP2148
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-VFDFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-VFDFN
IC REG BUCK 1.2V 1A 6QFN
IC REG BUCK 1.2V 1A 6QFN
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1A 6-VFDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1110662-MP2148GQD-12-P | 1589-1084-1-ND | MP2148GQD-12-P | MP2148GQD-12-P | MP2148GQD-12-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |