Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2147GD-P

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3329 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3329
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3329
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3329
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details