Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719529-MP2145GD-Z
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 5.5V
Manufacturer Package: 12-PowerVFQFN
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 1.2MHz
Voltage - Input (Minimum): 2.8V
Voltage - Input (Maximum): 5.5V
IC REG BUCK ADJ 6A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
IC REG BUCK ADJUSTABLE 6A 12QFN
IC REG BUCK ADJUSTABLE 6A 12QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1562-2-ND | 719529-MP2145GD-Z | MP2145GD-Z | MP2145GD-Z | MP2145GD-Z | MP2145GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2145GD-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |