Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078889-MP2145GD-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 12-QFN (2x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
5.5V 6A 1.2MHz High-Efficiency 40&mu A I
5.5V 6A 1.2MHz High-Efficiency 40&mu A I
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-PowerVFQFN
IC REG BUCK ADJUSTABLE 6A 12QFN
Switching Voltage Regulators 6V, 5A, 2MHz, Synch Step-Down Switcher
IC REG BUCK ADJ 6A 12QFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078889-MP2145GD-P | 1589-1083-1-ND | 337544 | MP2145GD-P | MP2145GD-P | MP2145GD-P | MP2145GD-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2145GD-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 12-QFN (2x3) | Other; 12-PowerVFQFN | Other; QFN-12 | Other; 12-PowerVFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |