Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2143HGD-P MP2143HGD-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927687-MP2143HGD-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Package: 10-VFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2143 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1081-6, 1589-1081-1, 1589-1081-2
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927687-MP2143HGD-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Package: 10-VFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2143 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1081-6, 1589-1081-1, 1589-1081-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2143HGD-P - 927687-MP2143HGD-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2143HGD-P
927687-MP2143HGD-P
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2143HGD-P 927687-MP2143HGD-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927687-MP2143HGD-P Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN Package: 10-VFDFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2143 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1081-6, 1589-1081-1, 1589-1081-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927687-MP2143HGD-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN
Package: 10-VFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2143
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1081-6, 1589-1081-1, 1589-1081-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1081-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1081-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1081-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2143HGD-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2143HGD-P
Voltage Regulators - DC DC Switching Regulators MP2143HGD-P
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-VFDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2143HGD-P
Switching Voltage Regulators MP2143HGD-P
Switching Voltage Regulators 3A,5.5V,2.0MHz,Synch ronous Step Down Switcher

Switching Voltage Regulators 3A,5.5V,2.0MHz,Synchronous Step Down Switcher

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2143HGD-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2143HGD-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP2143HGD-P
IC REG BUCK ADJUSTABLE 3A 10QFN

IC REG BUCK ADJUSTABLE 3A 10QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2143HGD-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2143HGD-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2143HGD-P
IC REG BUCK ADJ 3A 10QFN

IC REG BUCK ADJ 3A 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 927687-MP2143HGD-P 1589-1081-2-ND MP2143HGD-P MP2143HGD-P MP2143HGD-P MP2143HGD-P
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2143HGD-P Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type Other; 10-QFN (3x2) Other; 10-VFDFN Other; 10-VFDFN
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADM1051AJRZ-REEL7 - 860086-ADM1051AJRZ-REEL7 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers