Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MP2143DJ-LF-Z

Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 73AJ8917 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
73AJ8917
Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 73AJ8917
DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.2MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:8Pins; Output Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AJ8917
Product Name Dc/dc Conv, Sync Buck, 1.2Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details