IC REG BUCK ADJ 1A SOT563
Switching Regulator IC Output SOT-563, SOT-666
IC REG BUCK ADJ 1A SOT563
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927685-MP2141NGTF-Z
Series: *
Features: Switching Regulator IC Output SOT-563, SOT-666
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: MP2141
Categories: Integrated Circuits (ICs)
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Regulator IC Output SOT-563, SOT-666
IC REG 1A STEP-DOWN SYNCH
IC REG 1A STEP-DOWN SYNCH
Switching Voltage Regulators 1A, Synchronous, Step-Down Converter with 11 A Quiescent Current in SOT563
IC REG 1A SOT563
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2141NGTF-ZCT-ND | 927685-MP2141NGTF-Z | MP2141NGTF-Z | MP2141NGTF-Z | MP2141NGTF-Z | MP2141NGTF-Z | MP2141NGTF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2141NGTF-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | ||||||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts |