Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-563, SOT-666
IC REG BUCK 1.8V 1A SOT563
Switching Voltage Regulators 1A, 2.3-5.5V, Fixed 1.8V, Synchronous, Step-Down Converter with 11 A IQ in SOT563
IC REG 2.3-5.5V 1A FIXD 1.8V SYN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SOT-563, SOT-666
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2141NGTF-18-PTR-ND | MP2141NGTF-18-P | MP2141NGTF-18-P | MP2141NGTF-18-P | MP2141NGTF-18-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts |