Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A SOT-563, SOT-666
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A SOT-563, SOT-666
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1A SOT-563, SOT-666
Switching Voltage Regulators 1A, 2.3-5.5V, Fixed 1.5V, Synchronous, Step-Down Converter with 11 A IQ in SOT563
IC REG 2.3-5.5V 1A FIXD 1.5V SYN
IC REG BUCK 1.5V 1A SOT563
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2141NGTF-15-PTR-ND | MP2141NGTF-15-P | MP2141NGTF-15-P | MP2141NGTF-15-P | MP2141NGTF-15-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.5 volts | 1.5 to ? volts | 1.5 volts |