Monolithic Power Systems, Inc. Switching Voltage Regulators MP2136EG-LF-P

Description
Switching Voltage Regulators 2.5-6V, 2MHz,1A Sync Step-down Converter
Datasheet
Description
Switching Voltage Regulators 2.5-6V, 2MHz,1A Sync Step-down Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2136EG-LF-P
Switching Voltage Regulators MP2136EG-LF-P
Switching Voltage Regulators 2.5-6V, 2MHz,1A Sync Step-down Converter

Switching Voltage Regulators 2.5-6V, 2MHz,1A Sync Step-down Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3325 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3325
Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3325
DC/DC CONV, SYNC BUCK, 2MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:6Pins; Output Current:1A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:6Pins; Output Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2136EG-LF-P 54AH3325
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 2Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details