Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789119-MP2130DG-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.5A
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-QFN (2x2)
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 6V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3.5A 12QFN
Switching Voltage Regulators 6V, 3.5A, 1.2MHz Sync Step-Down Swtch
IC REG BUCK ADJ 3.5A SYNC
IC REG BUCK ADJ 3.5A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3.5A 12-PowerVFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1078-6-ND | 789119-MP2130DG-LF-P | MP2130DG-LF-P | MP2130DG-LF-P | 541-MP2130DG-LF-P | MP2130DG-LF-P | MP2130DG-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2130DG-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 3.5A SYNC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-PowerVFQFN | Other; 10-VFQFN Exposed Pad | Other; 12-PowerVFQFN | Other; 12-PowerVFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 5.5 volts | 0.6000 to 5.5 volts |