Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A 14-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A DL 14QFN
IC REG BUCK ADJ 1.5A DL 14QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A 14-VFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2125DL-LF-Z-ND | MP2125DL-LF-Z | MP2125DL-LF-Z | MP2125DL-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts |