Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2122GJ-P

Description
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A SOT-23-8 Thin, TSOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1076-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1076-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1076-2-ND
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
Switching Regulators - 9175857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9175857
Switching Regulators 9175857
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Switching Regulators - 9175857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9175857P
Switching Regulators 9175857P
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Switching Regulators - 1709374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1709374
Switching Regulators 1709374
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 959046-MP2122GJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
959046-MP2122GJ-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 959046-MP2122GJ-P
Win Source Part Number: 959046-MP2122GJ-P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Voltage - Output (Max): 5.5V Number of Outputs: 2 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.608V Synchronous Rectifier: Yes Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TPS62120DCNR; TPS62120DCNT; TPS562210DDFR; TPS563210DDFT; TPS563219DDFT; TPS562210DDFT; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1076-1,1589-107 6-2,1589-1076-6 Base Product Number: MP2122 Product Status: Not For New Designs

Win Source Part Number: 959046-MP2122GJ-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.608V
Synchronous Rectifier: Yes
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS62120DCNR; TPS62120DCNT; TPS562210DDFR; TPS563210DDFT; TPS563219DDFT; TPS562210DDFT;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1076-1,1589-1076-2,1589-1076-6
Base Product Number: MP2122
Product Status: Not For New Designs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP2122GJ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2122GJ-P
Voltage Regulators - DC DC Switching Regulators MP2122GJ-P
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A SOT-23-8 Thin, TSOT-23-8

Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A SOT-23-8 Thin, TSOT-23-8

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2122GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2122GJ-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP2122GJ-P
IC REG BUCK ADJ 2A DL TSOT23-8

IC REG BUCK ADJ 2A DL TSOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2122GJ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2122GJ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2122GJ-P
IC REG BUCK ADJ 2A DL TSOT23-8

IC REG BUCK ADJ 2A DL TSOT23-8

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1076-2-ND 9175857 9175857P 1709374 959046-MP2122GJ-P MP2122GJ-P MP2122GJ-P MP2122GJ-P
Product Name Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Boost Buck; Boost Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23; Other; Tsot-23 SOT23; Other; Tsot-23 SOT23; Other; Tape & Reel SOT23; Other; SOT-23-8 Thin, TSOT-23-8 SOT23
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6080 to 5.5 volts 0.6080 to 5.5 volts 0.6080 volts
Unlock Full Specs
to access all available technical data