Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A, 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A, 2A SOT-23-8 Thin, TSOT-23-8
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A, 2A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 2A/2A DL TSOT23
6V, 2A, LOW QUIESCENT CURRENT, D
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 2A, 2A SOT-23-8 Thin, TSOT-23-8
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP2122AGJ-PTR-ND | MP2122AGJ-P | MP2122AGJ-P | MP2122AGJ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6080 to 5.5 volts | 0.6080 volts | 0.6080 to 5.5 volts |