Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP2117DN-LF-Z

Description
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP2117DN-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP2117DN-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MP2117DN-LF-Z-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2117DN-LF-Z - 1078883-MP2117DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2117DN-LF-Z
1078883-MP2117DN-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2117DN-LF-Z 1078883-MP2117DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078883-MP2117DN-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2.2A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOICE Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078883-MP2117DN-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.2A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOICE
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP2117DN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP2117DN-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP2117DN-LF-Z
IC REG BUCK ADJ 2.2A 8SOIC

IC REG BUCK ADJ 2.2A 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP2117DN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP2117DN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP2117DN-LF-Z
IC REG BUCK ADJ 2.2A 8SOIC

IC REG BUCK ADJ 2.2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP2117DN-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP2117DN-LF-Z
Voltage Regulators - DC DC Switching Regulators MP2117DN-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP2117DN-LF-Z-ND 1078883-MP2117DN-LF-Z MP2117DN-LF-Z MP2117DN-LF-Z MP2117DN-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2117DN-LF-Z PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOICE SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data