Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 851796-MP21148GQD-Z
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: MP21148
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK 0.6V 1A 6QFN
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 1A 6-VFDFN
IC REG BUCK 0.6V 1A 6QFN
IC REG BUCK 0.6V 1A
IC REG BUCK 0.6V 1A
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 1A 6-VFDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851796-MP21148GQD-Z | 1589-MP21148GQD-ZCT-ND | MP21148GQD-Z | MP21148GQD-Z | MP21148GQD-Z | MP21148GQD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP21148GQD-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 6-VFDFN | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |