Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1317249-MP2109DQ-LF-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Current - Output: 800mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.24MHz
Voltage - Output (Max): 6V
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MP2109
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA DL 10QFN
IC REG BUCK ADJ 800MA DL 10QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 800mA 10-VFDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317249-MP2109DQ-LF-P | MP2109DQ-LF-P-ND | MP2109DQ-LF-P | MP2109DQ-LF-P | MP2109DQ-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| fsw | 1240 kHz | 1240 kHz | 1240 kHz | 1240 kHz | 1240 kHz |