"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 4A 8SOIC
IC REG BUCK ADJUSTABLE 4A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 4A, 5.5V, 1.5MHz Synch Step-Down
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2107ADN-LF-Z-ND | MP2107ADN-LF-Z | MP2107ADN-LF-Z | MP2107ADN-LF-Z | 541-MP2107ADN-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators 4A, 5.5V, 1.5MHz Synch Step-Down |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5.4 volts | 0.8000 volts | 0.8000 to 5.4 volts |