Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.5A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.5A 10-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 10QFN
IC REG BUCK ADJ 1.5A 10QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP2106DQ-LF-Z-ND | MP2106DQ-LF-Z | MP2106DQ-LF-Z | MP2106DQ-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 12 volts | 0.9000 to 12 volts |