Monolithic Power Systems, Inc. Switching Voltage Regulators MP2104DJ-LF-P

Description
Switching Voltage Regulators 0.6A, 6V, 1.7Mhz Sync Step-Down
Description
Switching Voltage Regulators 0.6A, 6V, 1.7Mhz Sync Step-Down
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2104 is a synchronous buck DC-DC converter designed for high efficiency and compact applications. It operates at a constant switching frequency of 1.7MHz and can handle input voltages ranging from 2.5V to 6V, providing an output current of up to 600mA. The output voltage can be adjusted as low as 0.6V, with fixed output versions available at 1.5V and 1.8V. The device features a low profile package, available in both TSOT-23 and TQFN-6 configurations, making it suitable for space-constrained designs. It includes protections for short circuits and thermal faults, and has a low shutdown current of less than 0.1OºA. This converter is particularly well-suited for portable devices powered by single-cell lithium-ion batteries, such as smartphones, PDAs, and digital cameras.

Datasheet Summary
Powered by GS/AI

The MP2104 is a synchronous buck DC-DC converter designed for high efficiency and compact applications. It operates at a constant switching frequency of 1.7MHz and can handle input voltages ranging from 2.5V to 6V, providing an output current of up to 600mA. The output voltage can be adjusted as low as 0.6V, with fixed output versions available at 1.5V and 1.8V. The device features a low profile package, available in both TSOT-23 and TQFN-6 configurations, making it suitable for space-constrained designs. It includes protections for short circuits and thermal faults, and has a low shutdown current of less than 0.1OºA. This converter is particularly well-suited for portable devices powered by single-cell lithium-ion batteries, such as smartphones, PDAs, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP2104DJ-LF-P
Switching Voltage Regulators MP2104DJ-LF-P
Switching Voltage Regulators 0.6A, 6V, 1.7Mhz Sync Step-Down

Switching Voltage Regulators 0.6A, 6V, 1.7Mhz Sync Step-Down

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1.7Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.7Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3317
Dc/dc Conv, Sync Buck, 1.7Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3317
DC/DC CONV, SYNC BUCK, 1.7MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:600mA RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.7MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP2104DJ-LF-P 54AH3317
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1.7Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details