Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059339-MP2101DQ-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 1.6MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.6 V to 6 V, 800mA
Voltage/Current - Output 2: 0.6 V to 6 V, 200mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-QFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 1.2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG DL BUCK/LINEAR SYNC 10QFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 1.6MHz 10-QFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059339-MP2101DQ-LF-Z | MP2101DQ-LF-Z | MP2101DQ-LF-Z | MP2101DQ-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MP2101DQ-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Special Features | Multiple Outputs | Multiple Outputs |