Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804097-MP2040DU-LF-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.9V
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 40dB (100kHz)
Maximum Output Voltage: 3.3V
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.15V at 3A (Typ)
Current - Quiescent (Iq): 3.5mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 32-QFN (5x5)
LDO Voltage Regulators 3A Dual Supply Very Low Power LDO
IC REG LINEAR POS ADJ 3A 32QFN
IC REG LINEAR POS ADJ 3A 32QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 804097-MP2040DU-LF-Z | MP2040DU-LF-Z-ND | MP2040DU-LF-Z | MP2040DU-LF-Z | MP2040DU-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2040DU-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable, Power Good | Input Overcurrent Protection | Enable, Power Good | ||
| Output Voltage | 3.3 volts | 0.9000 to 3.3 volts | 0.9000 volts |