Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208660-MP2030DQ-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15A @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 0.9 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.15V @ 3A (Typ)
Operating Supply Current: 220μA
PSRR: 32dB (100kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Soft Start
IC REG LINEAR POS ADJ 3A 10QFN
IC REG LINEAR POS ADJ 3A 10QFN
IC REG LINEAR POS ADJ 3A 10QFN
LDO Voltage Regulators 3A ultra-low dropout LDO Regulator
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP2030DQ-LF-Z-ND | 208660-MP2030DQ-LF-Z | MP2030DQ-LF-Z | MP2030DQ-LF-Z | MP2030DQ-LF-Z | MP2030DQ-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2030DQ-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |