Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078874-MP2030DQ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-QFN (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.15V @ 3A (Typ)
Operating Supply Current: 220μA
PSRR: 32dB (100kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 3A ultra-low dropout LDO Regulator
IC REG LINEAR POS ADJ 3A 10QFN
LDO Voltage Regulators 3A ultra-low dropout LDO
IC REG LINEAR POS ADJ 3A 10QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1589-1070-2-ND | 1078874-MP2030DQ-LF-P | MP2030DQ-LF-P | MP2030DQ-LF-P | 541-MP2030DQ-LF-P | MP2030DQ-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2030DQ-LF-P | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators 3A ultra-low dropout LDO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |