Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA 6-WLCSP (1x1.5)
LDO Voltage Regulators 200mA 2-Ch Low Noise High PSRR L Reg
IC REG LINEAR 1.2V/2.8V 6WLCSP
IC REG LINEAR 1.2V/2.8V 6WLCSP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP20249DC-MC-LF-P-ND | MP20249DC-MC-LF-P | MP20249DC-MC-LF-P | MP20249DC-MC-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WFBGA, WLCSP | |||
| Special Features | Input Overcurrent Protection | Enable |