Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2019GN-33-Z

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-MP2019GN-33-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-MP2019GN-33-ZTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-MP2019GN-33-ZTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-MP2019GN-33-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-MP2019GN-33-ZDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-MP2019GN-33-ZDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-MP2019GN-33-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-MP2019GN-33-ZCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-MP2019GN-33-ZCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1079907-MP2019GN-33-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1079907-MP2019GN-33-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1079907-MP2019GN-33-Z
Win Source Part Number: 1079907-MP2019GN-33- Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 45dB (1kHz) Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MP2019GN-33-ZMP2019G N33Z; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Current - Quiescent (Iq): 95 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP2019GN-33-ZDK R,MP2019GN-33-Z-ND,1 589-MP2019GN-33-ZCT, 1589-MP2019GN-33-ZTR Base Product Number: MP2019 Voltage Dropout (Max): 0.43V @ 150mA

Win Source Part Number: 1079907-MP2019GN-33-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 45dB (1kHz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MP2019GN-33-ZMP2019GN33Z;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP2019GN-33-ZDKR,MP2019GN-33-Z-ND,1589-MP2019GN-33-ZCT,1589-MP2019GN-33-ZTR
Base Product Number: MP2019
Voltage Dropout (Max): 0.43V @ 150mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2019GN-33-Z
LDO Voltage Regulators MP2019GN-33-Z
LDO Voltage Regulators 40V LQ Current Adj Output Linear Regul

LDO Voltage Regulators 40V LQ Current Adj Output Linear Regul

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP2019GN-33-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2019GN-33-Z
PMIC - Voltage Regulators - Linear MP2019GN-33-Z
IC REG LINEAR 3.3V 150MA 8SO

IC REG LINEAR 3.3V 150MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2019GN-33-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2019GN-33-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2019GN-33-Z
IC REG LINEAR 3.3V 150MA 8SO

IC REG LINEAR 3.3V 150MA 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1589-MP2019GN-33-ZTR-ND 1079907-MP2019GN-33-Z MP2019GN-33-Z MP2019GN-33-Z MP2019GN-33-Z
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; Tape & Reel SOIC
Special Features Over Temperature, Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A5950KEUSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details