Monolithic Power Systems, Inc. Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) MP2019GN-33-Z

Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:480mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:480mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) - 73AJ8916 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
73AJ8916
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) 73AJ8916
LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:480mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:480mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AJ8916
Product Name Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details