LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:1V; No. of Pins:5Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 54AH3315 |
| Product Name | Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) |
| Input Voltage | 3 to 16 volts |