Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078872-MP2016DJ-LF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.9V @ 30mA
Operating Supply Current: 30μA
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Linear Voltage Regulator IC Output TSOT-23-5
IC REG LIN POS ADJ 30MA TSOT23-5
IC REG LIN POS ADJ 30MA TSOT23-5
IC REG LIN POS ADJ 30MA TSOT23-5
LDO Voltage Regulators 42V 30mA Low Power LDO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078872-MP2016DJ-LF-Z | 1589-1866-2-ND | MP2016DJ-LF-Z | MP2016DJ-LF-Z | MP2016DJ-LF-Z | MP2016DJ-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2016DJ-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | |||||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable |