Monolithic Power Systems, Inc. Ldo, Adj, 42V, 0.03A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) MP2016DJ-LF-P

Description
LDO, ADJ, 42V, 0.03A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:42V; Output Voltage Min:1.2V; Output Voltage Max:42V; Output Current Max:30mA; Dropout Voltage Typ @ Current:700mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 42V, 0.03A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:42V; Output Voltage Min:1.2V; Output Voltage Max:42V; Output Current Max:30mA; Dropout Voltage Typ @ Current:700mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 42V, 0.03A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3314 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 42V, 0.03A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
54AH3314
Ldo, Adj, 42V, 0.03A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) 54AH3314
LDO, ADJ, 42V, 0.03A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:42V; Output Voltage Min:1.2V; Output Voltage Max:42V; Output Current Max:30mA; Dropout Voltage Typ @ Current:700mV RoHS Compliant: Yes

LDO, ADJ, 42V, 0.03A, -40 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:42V; Output Voltage Min:1.2V; Output Voltage Max:42V; Output Current Max:30mA; Dropout Voltage Typ @ Current:700mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3314
Product Name Ldo, Adj, 42V, 0.03A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 4 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details