Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Linear - MP2016DD-LF-Z MP2016DD-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078870-MP2016DD-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x3) Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.9V @ 30mA Operating Supply Current: 30μA Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078870-MP2016DD-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x3) Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.9V @ 30mA Operating Supply Current: 30μA Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MP2016DD-LF-Z - 1078870-MP2016DD-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP2016DD-LF-Z
1078870-MP2016DD-LF-Z
PMIC - PMIC - Voltage Regulators - Linear - MP2016DD-LF-Z 1078870-MP2016DD-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078870-MP2016DD-LF- Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-QFN (2x3) Maximum Input Voltage: 42V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.9V @ 30mA Operating Supply Current: 30μA Maximum Output Voltage: 40V Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078870-MP2016DD-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFN (2x3)
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.9V @ 30mA
Operating Supply Current: 30μA
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP2016DD-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP2016DD-LF-Z-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2016DD-LF-Z-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 30mA 8-QFN (2x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 30mA 8-QFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2016DD-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2016DD-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2016DD-LF-Z
IC REG LINEAR POS ADJ 30MA 8QFN

IC REG LINEAR POS ADJ 30MA 8QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MP2016DD-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2016DD-LF-Z
PMIC - Voltage Regulators - Linear MP2016DD-LF-Z
IC REG LINEAR POS ADJ 30MA 8QFN

IC REG LINEAR POS ADJ 30MA 8QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2016DD-LF-Z
LDO Voltage Regulators MP2016DD-LF-Z
LDO Voltage Regulators 42V 30mA Low Power LDO

LDO Voltage Regulators 42V 30mA Low Power LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1078870-MP2016DD-LF-Z MP2016DD-LF-Z-ND MP2016DD-LF-Z MP2016DD-LF-Z MP2016DD-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Linear - MP2016DD-LF-Z Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 8-QFN (2x3) Other; 8-TFDFN Exposed Pad
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3903EEETR-T - ODG (Origin Data Global)
Specs
Package Type Other; 8-UFDFN Exposed Pad
IOUT 0.5000 amps
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-PFTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details