Linear Voltage Regulator IC Positive Adjustable 1 Output 30mA 8-QFN (2x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810033-MP2016DD-LF-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 30mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 8-QFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 40V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-TFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.9V at 30mA
Current - Quiescent (Iq): 30μA
IC REG LINEAR POS ADJ 30MA 8QFN
LDO Voltage Regulators 42V 30mA Low Power LDO
IC REG LINEAR POS ADJ 30MA 8QFN
LDO Voltage Regulators 42V 30mA Low Power LDO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1589-1068-2-ND | 810033-MP2016DD-LF-P | MP2016DD-LF-P | MP2016DD-LF-P | MP2016DD-LF-P | 541-MP2016DD-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2016DD-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators 42V 30mA Low Power LDO |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |