Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 852398-MP2015AGQ-Z
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MP2015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Voltage Regulators 24V Low Quiescent Current Linear Reg
IC REG LINEAR POS ADJ 150MA 8QFN
IC REG LINEAR POS ADJ 150MA 8QFN
IC REG LINEAR POS ADJ 150MA 8QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MP2015AGQ-Z-ND | 852398-MP2015AGQ-Z | MP2015AGQ-Z | MP2015AGQ-Z | MP2015AGQ-Z | MP2015AGQ-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2015AGQ-Z | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Reel - TR | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 1.22 to 15 volts | 1.22 volts | 1.22 volts |