Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802589-MP2015AGG-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.215V
Supplier Device Package: 6-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 24V
PSRR: 55dB (100kHz)
Maximum Output Voltage: 15V
Manufacturer Package: 6-VQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.1V at 150mA
Current - Quiescent (Iq): 35μA
Current - Supply (Maximum): 50μA
IC REG LINEAR POS ADJ 150MA 6QFN
IC REG LINEAR POS ADJ 150MA 6QFN
LDO Voltage Regulators 24V LowQuies Current Linear Regulator
IC REG LINEAR POS ADJ 150MA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1555-2-ND | 802589-MP2015AGG-Z | MP2015AGG-Z | MP2015AGG-Z | MP2015AGG-Z | 541-MP2015AGG-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2015AGG-Z | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR POS ADJ 150MA |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VQFN Exposed Pad | Other; 6-VQFN Exposed Pad | |||
| Output Voltage | 1.22 to 15 volts | 15 volts | 1.22 volts |