Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927677-MP2015AGG-33-
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2015
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3.3V 150MA 6QFN
IC REG LINEAR 3.3V 150MA 6QFN
IC REG LINEAR 3.3V 150MA 6QFN
LDO Voltage Regulators 24V LowQuies Current Linear Regulator
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP2015AGG-33-Z-ND | 927677-MP2015AGG-33-Z | MP2015AGG-33-Z | MP2015AGG-33-Z | MP2015AGG-33-Z | MP2015AGG-33-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2015AGG-33-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-QFN (2x2) | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |