Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-QFN (2x2)
IC REG LINEAR 3.3V 150MA 6QFN
IC REG LINEAR 3.3V 150MA 6QFN
LDO Voltage Regulators 24V LowQuies Current Linear Regulator
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-MP2015AGG-33-PCT-ND | MP2015AGG-33-P | MP2015AGG-33-P | MP2015AGG-33-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts |