Monolithic Power Systems, Inc. Voltage Regulators - Linear MP2014GZD-Z

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MP2014GZD-Z is a low power linear voltage regulator designed for applications requiring a wide input voltage range of 3V to 40V. It can deliver a maximum output current of 500mA while maintaining a low quiescent supply current of 10µA, making it suitable for battery-powered and ultra-low power devices. The regulator features fixed output voltage options, with an accuracy of ±2%, and includes protections against short-circuit, thermal shutdown, and overload conditions. It operates within a junction temperature range of -40°C to +150°C and is housed in a TO252-5 package. This product is particularly applicable in industrial, automotive, medical imaging, and portable equipment contexts.

Datasheet Summary
Powered by GS/AI

The MP2014GZD-Z is a low power linear voltage regulator designed for applications requiring a wide input voltage range of 3V to 40V. It can deliver a maximum output current of 500mA while maintaining a low quiescent supply current of 10µA, making it suitable for battery-powered and ultra-low power devices. The regulator features fixed output voltage options, with an accuracy of ±2%, and includes protections against short-circuit, thermal shutdown, and overload conditions. It operates within a junction temperature range of -40°C to +150°C and is housed in a TO252-5 package. This product is particularly applicable in industrial, automotive, medical imaging, and portable equipment contexts.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MP2014GZD-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP2014GZD-Z
Voltage Regulators - Linear MP2014GZD-Z
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP2014GZD-Z
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904841 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details