Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927676-MP2014GZD-Z
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Package: TO-252-6, DPak (5 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2014
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Voltage Regulators 40V 500mA LQ Current Linear Regulator
IC REG LINEAR 5V 500MA TO252-5
IC REG LINEAR 5V 500MA TO252-5
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 927676-MP2014GZD-Z | MP2014GZD-Z | MP2014GZD-Z | MP2014GZD-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2014GZD-Z | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Package Type | Other; TO-252-5 | DPAK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Internal Current Limit; Current Limit, Power Good |