Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885571-MP2014GZD-33-
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
Package: TO-252-6, DPak (5 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2014
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-5
IC REG LINEAR 3.3V 500MA TO252-5
IC REG LINEAR 3.3V 500MA TO252-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 885571-MP2014GZD-33-Z | MP2014GZD-33-Z-ND | MP2014GZD-33-Z | MP2014GZD-33-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2014GZD-33-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||
| Package Type | Other; TO-252-5 | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | |||
| Output Voltage Type | Fixed |