Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2013GQ-Z

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MP2013GQ-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MP2013GQ-Z-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2013GQ-Z-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MP2013GQ-Z - 1078869-MP2013GQ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP2013GQ-Z
1078869-MP2013GQ-Z
PMIC - PMIC - Voltage Regulators - Linear - MP2013GQ-Z 1078869-MP2013GQ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078869-MP2013GQ-Z Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-QFN (3x3) Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.9V @ 150mA Operating Supply Current: 7.2μA to 50μA PSRR: 58dB to 41dB (100Hz to 1kHz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078869-MP2013GQ-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-QFN (3x3)
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.215V
Dropout Voltage-Max: 0.9V @ 150mA
Operating Supply Current: 7.2μA to 50μA
PSRR: 58dB to 41dB (100Hz to 1kHz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2013GQ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2013GQ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2013GQ-Z
IC REG LINEAR POS ADJ 150MA 8QFN

IC REG LINEAR POS ADJ 150MA 8QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MP2013GQ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2013GQ-Z
PMIC - Voltage Regulators - Linear MP2013GQ-Z
IC REG LINEAR POS ADJ 150MA 8QFN

IC REG LINEAR POS ADJ 150MA 8QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2013GQ-Z
LDO Voltage Regulators MP2013GQ-Z
LDO Voltage Regulators 40V,150mA, Low Crnt Linear Regulator

LDO Voltage Regulators 40V,150mA, Low Crnt Linear Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MP2013GQ-Z-ND 1078869-MP2013GQ-Z MP2013GQ-Z MP2013GQ-Z MP2013GQ-Z
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MP2013GQ-Z Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-VDFN Exposed Pad Other; 8-QFN (3x3)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data