Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927675-MP2013GQ-33-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 8-QFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2013
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP2013GQ-33-Z-ND, 1589-1554-1, 1589-1554-6, 1589-1554-2
IC REG LINEAR 3.3V 150MA 8QFN
IC REG LINEAR 3.3V 150MA 8QFN
LDO Voltage Regulators 40V Low Quiescent Current Linear Reg
IC REG LINEAR 3.3V 150MA
IC REG LINEAR 3.3V 150MA 8QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1554-1-ND | 927675-MP2013GQ-33-Z | MP2013GQ-33-Z | MP2013GQ-33-Z | MP2013GQ-33-Z | 541-MP2013GQ-33-Z | MP2013GQ-33-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2013GQ-33-Z | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 3.3V 150MA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-QFN (3x3) | Other; 8-WDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |