Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885570-MP2013GG-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2013
Categories: Integrated Circuits (ICs)
Case / Package: 6-QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR POS ADJ 150MA 6QFN
LDO Regulator Pos 1.215V to 15V 0.15A 6-Pin QFN T/R
IC REG LINEAR POS ADJ 150MA 6QFN
LDO Voltage Regulators 40V,150mA, Low Crnt Linear Regulator
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP2013GG-Z-ND | 885570-MP2013GG-Z | MP2013GG-Z | 541-MP2013GG-Z | MP2013GG-Z | MP2013GG-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP2013GG-Z | PMIC - Voltage Regulators - Linear | LDO Regulator Pos 1.215V to 15V 0.15A 6-Pin QFN T/R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-QFN (2x2) | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |