Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
40V 150mA Low Quiescent Current Linear
40V 150mA Low Quiescent Current Linear
LDO Voltage Regulators 40V,150mA, Low Crnt Linear Regulator
IC REG LINEAR POS ADJ 150MA 6QFN
IC REG LINEAR POS ADJ 150MA 6QFN
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1589-MP2013GG-PCT-ND | 337524 | MP2013GG-P | MP2013GG-P | MP2013GG-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | Other; 6-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection |