Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 811501-MP2013AGQ-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.215V
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.85V at 150mA
Current - Quiescent (Iq): 9μA
Current - Supply (Maximum): 22μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-QFN (3x3)
IC REG LINEAR POS ADJ 150MA 8QFN
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
IC REG LINEAR POS ADJ 150MA 8QFN
IC REG LINEAR POS ADJ 150MA 8QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 811501-MP2013AGQ-Z | 1589-1553-6-ND | MP2013AGQ-Z | MP2013AGQ-Z | MP2013AGQ-Z | MP2013AGQ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2013AGQ-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 15 volts | 1.22 to 15 volts | 1.22 volts | 1.22 volts |