Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808640-MP2013AGQ-5-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 40V
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.85V at 150mA
Current - Quiescent (Iq): 8μA
Current - Supply (Maximum): 48μA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
IC REG LINEAR 5V 150MA 8QFN
IC REG LINEAR 5V 150MA 8QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 808640-MP2013AGQ-5-P | 1589-1066-2-ND | MP2013AGQ-5-P | MP2013AGQ-5-P | MP2013AGQ-5-P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP2013AGQ-5-P | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||
| VIN | 40 volts | 40 volts |