Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP2013AGQ-33-P

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1065-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1065-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1065-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1231222-MP2013AGQ-33-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1231222-MP2013AGQ-33-P
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1231222-MP2013AGQ-33-P
Win Source Part Number: 1231222-MP2013AGQ-33 -P Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 50 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 58dB ~ 41dB (100Hz ~ 1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MP2013AGQ33P; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1065-2,1589-106 5-1,1589-1065-6 Base Product Number: MP2013 Voltage Dropout (Max): 0.85V @ 150mA

Win Source Part Number: 1231222-MP2013AGQ-33-P
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 50 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MP2013AGQ33P;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1065-2,1589-1065-1,1589-1065-6
Base Product Number: MP2013
Voltage Dropout (Max): 0.85V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP2013AGQ-33-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP2013AGQ-33-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP2013AGQ-33-P
IC REG LINEAR 3.3V 150MA 8QFN

IC REG LINEAR 3.3V 150MA 8QFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MP2013AGQ-33-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP2013AGQ-33-P
PMIC - Voltage Regulators - Linear MP2013AGQ-33-P
IC REG LINEAR 3.3V 150MA 8QFN

IC REG LINEAR 3.3V 150MA 8QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP2013AGQ-33-P
LDO Voltage Regulators MP2013AGQ-33-P
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator

LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1589-1065-2-ND 1231222-MP2013AGQ-33-P MP2013AGQ-33-P MP2013AGQ-33-P MP2013AGQ-33-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-VDFN Exposed Pad Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data