40V 150mA Low Quiescent Current Linear
40V 150mA Low Quiescent Current Linear
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-QFN (2x2)
IC REG LINEAR POS ADJ 150MA 6QFN
LDO Voltage Regulators 40V,150mA,Low Quiescent Current Linear Regulator
IC REG LINEAR POS ADJ 150MA 6QFN
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 337520 | 1589-MP2013AGG-PCT-ND | MP2013AGG-P | MP2013AGG-P | MP2013AGG-P |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | Other; 6-VDFN Exposed Pad |